1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 4.5Ohm
CAP TANT 1.5UF 10% 35V 2312
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: NO
CAP TANT 1.5UF 10% 35V 2312
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJC155K035HNJ-ND | TAJC155K035HNJ | 54J3203 | TAJC155K035HNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |