Kyocera Corporation Tantalum Capacitors TAJC106M035RNJ

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4973-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4973-1-ND
Tantalum Capacitors 478-4973-1-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4973-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4973-6-ND
Tantalum Capacitors 478-4973-6-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-4973-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4973-2-ND
Tantalum Capacitors 478-4973-2-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 1360268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360268
Tantalum Capacitors 1360268
KYOCERA AVX TAJC106M035RNJ

KYOCERA AVX TAJC106M035RNJ

Supplier's Site
Tantalum Capacitors - 1364503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364503
Tantalum Capacitors 1364503
KYOCERA AVX TAJC106M035RNJ

KYOCERA AVX TAJC106M035RNJ

Supplier's Site
Singapore, Singapore
SMD 10uF 35V 1.6 Ohm Capacitor
59-TAJC106M035RNJ
SMD 10uF 35V 1.6 Ohm Capacitor 59-TAJC106M035RNJ
Cap Tant Solid 10uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC106M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC106M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J3194 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J3194
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J3194
TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 60R5932 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx
60R5932
Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx 60R5932
TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.2, 2312; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 1.6 OHM, 0.2, 2312; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, 20%, Reel; Capacitance Kyocera Avx - 18AC0606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 20%, Reel; Capacitance Kyocera Avx
18AC0606
Cap, 10Μf, 35V, 20%, Reel; Capacitance Kyocera Avx 18AC0606
CAP, 10µF, 35V, 20%, REEL; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 35V, 20%, REEL; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC106M035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC106M035RNJ
Tantalum Capacitors TAJC106M035RNJ
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC106M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC106M035RNJ
Capacitors - Tantalum Capacitors TAJC106M035RNJ
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - TAJC106M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC106M035RNJ
Tantalum Capacitors TAJC106M035RNJ
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4973-1-ND 478-4973-6-ND 1360268 59-TAJC106M035RNJ 54J3194 18AC0606 TAJC106M035RNJ TAJC106M035RNJ TAJC106M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 35V 1.6 Ohm Capacitor Tantalum Capacitor, 10Uf, 35V, 1.6 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Cap, 10Μf, 35V, 20%, Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 226SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details