AVX Corporation Tantalum Capacitors TAJC106M016SNJ

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-10747-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10747-6-ND
Tantalum Capacitors 478-10747-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10747-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10747-1-ND
Tantalum Capacitors 478-10747-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10747-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10747-2-ND
Tantalum Capacitors 478-10747-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1184454-TAJC106M016SNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1184454-TAJC106M016SNJ
Capacitors - Tantalum Capacitors 1184454-TAJC106M016SNJ
Win Source Part Number: 1184454-TAJC106M016S NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2Ohm @ 100kHz Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): TAJC106M016SNJ.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-10747-1,478-1074 7-2,478-10747-6

Win Source Part Number: 1184454-TAJC106M016SNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2Ohm @ 100kHz
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): TAJC106M016SNJ.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-10747-1,478-10747-2,478-10747-6

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 2 Ohm Capacitor
59-TAJC106M016SNJ
SMD 10uF 16V 2 Ohm Capacitor 59-TAJC106M016SNJ
Cap Tant Solid 10uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2 Ohm 125°C T/R Product overview: TAJC106M016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106M016SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2 Ohm 125°C T/R Product overview: TAJC106M016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC106M016SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC106M016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC106M016SNJ
Tantalum Capacitors TAJC106M016SNJ
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 2312 20%; Capacitance Kyocera Avx - 73R9014 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 2312 20%; Capacitance Kyocera Avx
73R9014
Tantalum Capacitor, 10Uf, 16V, 2312 20%; Capacitance Kyocera Avx 73R9014
TANTALUM CAPACITOR, 10UF, 16V, 2312 20%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 2312 20%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 54J3185 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 2312 20%, Full Reel; Capacitance Kyocera Avx
54J3185
Tantalum Capacitor, 10Uf, 16V, 2312 20%, Full Reel; Capacitance Kyocera Avx 54J3185
TANTALUM CAPACITOR, 10UF, 16V, 2312 20%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 2312 20%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:235mARoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC106M016SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC106M016SNJ
Capacitors - Tantalum Capacitors TAJC106M016SNJ
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TAJC106M016SNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC106M016SNJ
Tantalum Capacitors TAJC106M016SNJ
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10747-6-ND 478-10747-1-ND 1184454-TAJC106M016SNJ 59-TAJC106M016SNJ TAJC106M016SNJ 73R9014 54J3185 TAJC106M016SNJ TAJC106M016SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 10uF 16V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 16V, 2312 20%, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers