Kyocera Corporation Tantalum Capacitors TAJC106K025HNJ

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC106K025HNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC106K025HNJ-ND
Tantalum Capacitors TAJC106K025HNJ-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJC106K025HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC106K025HNJ
Tantalum Capacitors TAJC106K025HNJ
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx - 22K2485 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx
22K2485
Tantalum Capacitor, 10Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx 22K2485
TANTALUM CAPACITOR, 10UF, 25V, 2312 10%, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mARoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 25V, 2312 10%, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mARoHS Compliant: No

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 2312 10%; Capacitance Kyocera Avx - 73R9011 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 2312 10%; Capacitance Kyocera Avx
73R9011
Tantalum Capacitor, 10Uf, 25V, 2312 10%; Capacitance Kyocera Avx 73R9011
TANTALUM CAPACITOR, 10UF, 25V, 2312 10%; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 25V, 2312 10%; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:247mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJC106K025HNJ-ND TAJC106K025HNJ 22K2485
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 2312 10%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details