AVX Corporation Tantalum Capacitor, 10Uf, 20V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx TAJC106K020RNJ.

Description
TANTALUM CAPACITOR, 10UF, 20V, 1.2 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 20V, 1.2 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 20V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 26AC4181 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
26AC4181
Tantalum Capacitor, 10Uf, 20V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 26AC4181
TANTALUM CAPACITOR, 10UF, 20V, 1.2 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, 1.2 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4181
Product Name Tantalum Capacitor, 10Uf, 20V, 1.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details