Kyocera Corporation Tantalum Capacitors TAJC105M050RNJ

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3894-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3894-2-ND
Tantalum Capacitors 478-3894-2-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3894-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3894-1-ND
Tantalum Capacitors 478-3894-1-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3894-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3894-6-ND
Tantalum Capacitors 478-3894-6-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJC105M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC105M050RNJ
Tantalum Capacitors TAJC105M050RNJ
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 50V, 5.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 60R5923 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, 5.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx
60R5923
Capacitor Tant, 1Uf, 50V, 5.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx 60R5923
CAPACITOR TANT, 1UF, 50V, 5.5 OHM, 0.2, 2312; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:141mA RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 50V, 5.5 OHM, 0.2, 2312; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:141mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J3162 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J3162
Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J3162
TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.2, 2312, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.2, 2312, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC105M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC105M050RNJ
Capacitors - Tantalum Capacitors TAJC105M050RNJ
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3894-2-ND 478-3894-6-ND TAJC105M050RNJ 60R5923 TAJC105M050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1Uf, 50V, 5.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers