Tantalum Capacitors
TANTALUM CAPACITOR, 1UF, 50V, 2312 10%; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:141mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 50V, 2312 10%, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:141mARoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJC105K050SNJTR-ND | TAJC105K050SNJ | 73R8271 | 36K6304 | TAJC105K050SNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 50V, 2312 10%; Capacitance Kyocera Avx | Tantalum Capacitor, 1Uf, 50V, 2312 10%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel | |
| Technology | Single-Layer | ||||
| Capacitance Type | Fixed | Fixed | Fixed |