Kyocera Corporation Tantalum Capacitors TAJB686M006RNJ

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8894-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8894-1-ND
Tantalum Capacitors 478-8894-1-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8894-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8894-2-ND
Tantalum Capacitors 478-8894-2-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8894-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8894-6-ND
Tantalum Capacitors 478-8894-6-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 6.3V 0.9 Ohm Capacitor
59-TAJB686M006RNJ
SMD 68uF 6.3V 0.9 Ohm Capacitor 59-TAJB686M006RNJ
Cap Tant Solid 68uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: TAJB686M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: TAJB686M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx - 73R8269 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx
73R8269
Tantalum Capacitor, 68Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx 73R8269
TANTALUM CAPACITOR, 68UF, 6.3V, 1210 20%; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:307mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, 1210 20%; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:307mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 54J3156 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx
54J3156
Tantalum Capacitor, 68Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx 54J3156
TANTALUM CAPACITOR, 68UF, 6.3V, 1210 20%, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, 1210 20%, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB686M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB686M006RNJ
Tantalum Capacitors TAJB686M006RNJ
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB686M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB686M006RNJ
Capacitors - Tantalum Capacitors TAJB686M006RNJ
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8894-1-ND 478-8894-6-ND 59-TAJB686M006RNJ 73R8269 TAJB686M006RNJ TAJB686M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 6.3V 0.9 Ohm Capacitor Tantalum Capacitor, 68Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details