AVX Corporation Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx TAJB686K010R

Description
TANTALUM CAPACITOR, 68UF, 10V, 1.4 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 68UF, 10V, 1.4 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 64M4849 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx
64M4849
Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx 64M4849
TANTALUM CAPACITOR, 68UF, 10V, 1.4 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 1.4 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64M4849
Product Name Tantalum Capacitor, 68Uf, 10V, 1.4 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers