KYOCERA AVX Components Corporation Tantalum Capacitors TAJB686K006ANJ

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB686K006ANJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686K006ANJTR-ND
Tantalum Capacitors 478-TAJB686K006ANJTR-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJB686K006ANJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB686K006ANJ
Tantalum Capacitors TAJB686K006ANJ
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 21T7687 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
21T7687
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 21T7687
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJB686K006ANJTR-ND TAJB686K006ANJ 21T7687
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814546 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers