6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 6.8UF 20% 6.3V 1411
CAP TANT 6.8UF 20% 6.3V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3045-6-ND | 478-3045-2-ND | 09R6176 | TAJB685M006RNJ | TAJB685M006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |