Kyocera Corporation Tantalum Capacitors TAJB685K025TNJ

Description
Tantalum Capacitors
Request a Quote
Description
Tantalum Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJB685K025TNJ is a tantalum capacitor from Lingto Electronic Limited, designed for automotive applications. It has a capacitance of 68 µF and a rated voltage of 10 V, suitable for use in environments with temperatures ranging from -55°C to +125°C. The capacitor features a capacitance tolerance of ±10% and is tested for surge current, ensuring reliability in demanding conditions. It is available in a standard B case size and meets the AEC-Q200 automotive qualification standards, making it suitable for automotive electronics such as audio systems, GPS, and dashboard controls. The device also has a maximum ESR of 0.9 Ω at 100 kHz and a maximum leakage current of 4 µA, which are critical parameters for performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The TAJB685K025TNJ is a tantalum capacitor from Lingto Electronic Limited, designed for automotive applications. It has a capacitance of 68 µF and a rated voltage of 10 V, suitable for use in environments with temperatures ranging from -55°C to +125°C. The capacitor features a capacitance tolerance of ±10% and is tested for surge current, ensuring reliability in demanding conditions. It is available in a standard B case size and meets the AEC-Q200 automotive qualification standards, making it suitable for automotive electronics such as audio systems, GPS, and dashboard controls. The device also has a maximum ESR of 0.9 Ω at 100 kHz and a maximum leakage current of 4 µA, which are critical parameters for performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB685K025TNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB685K025TNJTR-ND
Tantalum Capacitors 478-TAJB685K025TNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJB685K025TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB685K025TNJ
Tantalum Capacitors TAJB685K025TNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB685K025TNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB685K025TNJ
Capacitors - Tantalum Capacitors TAJB685K025TNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJB685K025TNJTR-ND TAJB685K025TNJ TAJB685K025TNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers