Cap Tant Solid 6.8uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: TAJB685K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB685K020RNJ can be used for catalog matching and distributor lookup.
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2.5Ohm
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2.5Ohm
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2.5Ohm
CAP TANT 6.8UF 10% 20V 1411
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 6.8UF 10% 20V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJB685K020RNJ | 478-1694-6-ND | 478-1694-1-ND | TAJB685K020RNJ | 52R6519 | TAJB685K020RNJ |
| Product Name | SMD 6.8uF 20V 2.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 20 volts | 20 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |