Kyocera Corporation Tantalum Capacitors TAJB684K050RNJ

Description
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2379-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2379-2-ND
Tantalum Capacitors 478-2379-2-ND
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2379-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2379-6-ND
Tantalum Capacitors 478-2379-6-ND
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2379-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2379-1-ND
Tantalum Capacitors 478-2379-1-ND
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB684K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB684K050RNJ
Capacitors - Tantalum Capacitors TAJB684K050RNJ
CAP TANT 0.68UF 10% 50V 1411

CAP TANT 0.68UF 10% 50V 1411

Supplier's Site
Capacitor Tant, 0.68Uf, 50V, 1210 10%; Capacitance Kyocera Avx - 54J3139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 50V, 1210 10%; Capacitance Kyocera Avx
54J3139
Capacitor Tant, 0.68Uf, 50V, 1210 10%; Capacitance Kyocera Avx 54J3139
CAPACITOR TANT, 0.68UF, 50V, 1210 10%; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 50V, 1210 10%; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB684K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB684K050RNJ
Tantalum Capacitors TAJB684K050RNJ
CAP TANT 0.68UF 10% 50V 1411

CAP TANT 0.68UF 10% 50V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2379-2-ND 478-2379-6-ND TAJB684K050RNJ 54J3139 TAJB684K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.68Uf, 50V, 1210 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers