Kyocera Corporation Automotive SMD 47uF 10V Capacitor TAJB476M010TNJ

Description
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJB476M010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010TNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJB476M010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010TNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 10V Capacitor
59-TAJB476M010TNJ
Automotive SMD 47uF 10V Capacitor 59-TAJB476M010TNJ
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJB476M010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010TNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJB476M010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476M010TNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359642-TAJB476M010TNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359642-TAJB476M010TNJ
Capacitors - Tantalum Capacitors 1359642-TAJB476M010TNJ
Win Source Part Number: 1359642-TAJB476M010T NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 1411 (3528 Metric), 1210 Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Ratings: AEC-Q200 Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359642-TAJB476M010TNJ
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TAJ
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 1411 (3528 Metric), 1210
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Ratings: AEC-Q200
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 478-13127-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13127-6-ND
Tantalum Capacitors 478-13127-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13127-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13127-2-ND
Tantalum Capacitors 478-13127-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13127-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13127-1-ND
Tantalum Capacitors 478-13127-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJB476M010TNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB476M010TNJ
Tantalum Capacitors TAJB476M010TNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB476M010TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB476M010TNJ
Tantalum Capacitors TAJB476M010TNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB476M010TNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB476M010TNJ
Capacitors - Tantalum Capacitors TAJB476M010TNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site
Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx - 63W9084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx
63W9084
Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx 63W9084
CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mA; Product Length:3.5mmRoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE B; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mA; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx - 66AH7265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx
66AH7265
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx 66AH7265
CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB476M010TNJ 1359642-TAJB476M010TNJ 478-13127-6-ND 478-13127-2-ND TAJB476M010TNJ TAJB476M010TNJ TAJB476M010TNJ 63W9084 66AH7265
Product Name Automotive SMD 47uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Uf, 10V, Tant, Case B; Capacitance Kyocera Avx Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers