Kyocera Corporation Tantalum Capacitors TAJB476M006SNJ

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB476M006SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB476M006SNJ-ND
Tantalum Capacitors TAJB476M006SNJ-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Capacitor Tant, 47Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx - 54J3134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx
54J3134
Capacitor Tant, 47Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx 54J3134
CAPACITOR TANT, 47UF, 6.3V, 1210 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 1210 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB476M006SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB476M006SNJ
Capacitors - Tantalum Capacitors TAJB476M006SNJ
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TAJB476M006SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB476M006SNJ
Tantalum Capacitors TAJB476M006SNJ
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB476M006SNJ-ND 54J3134 TAJB476M006SNJ TAJB476M006SNJ
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details