Kyocera Corporation Tantalum Capacitors TAJB476M004RNJ

Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB476M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB476M004RNJ-ND
Tantalum Capacitors TAJB476M004RNJ-ND
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210

47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB476M004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB476M004RNJ
Capacitors - Tantalum Capacitors TAJB476M004RNJ
CAP TANT 47UF 20% 4V 1411

CAP TANT 47UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - TAJB476M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB476M004RNJ
Tantalum Capacitors TAJB476M004RNJ
CAP TANT 47UF 20% 4V 1411

CAP TANT 47UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJB476M004RNJ-ND TAJB476M004RNJ TAJB476M004RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers