Kyocera Corporation Tantalum Capacitors TAJB476K010TNJV

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB476K010TNJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB476K010TNJVTR-ND
Tantalum Capacitors 478-TAJB476K010TNJVTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB476K010TNJVDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB476K010TNJVDKR-ND
Tantalum Capacitors 478-TAJB476K010TNJVDKR-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB476K010TNJVCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB476K010TNJVCT-ND
Tantalum Capacitors 478-TAJB476K010TNJVCT-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 47uF 10V Capacitor
59-TAJB476K010TNJV
Automotive SMD 47uF 10V Capacitor 59-TAJB476K010TNJV
Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJB476K010TNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K010TNJV can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJB476K010TNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K010TNJV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1097994-TAJB476K010TNJV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1097994-TAJB476K010TNJV
Capacitors - Tantalum Capacitors 1097994-TAJB476K010TNJV
Win Source Part Number: 1097994-TAJB476K010T NJV Category: Capacitors>Tantalum Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-TAJB476K010TNJVT R

Win Source Part Number: 1097994-TAJB476K010TNJV
Category: Capacitors>Tantalum Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-TAJB476K010TNJVTR

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB476K010TNJV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB476K010TNJV
Capacitors - Tantalum Capacitors TAJB476K010TNJV
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJB476K010TNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB476K010TNJV
Tantalum Capacitors TAJB476K010TNJV
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB476K010TNJVTR-ND 478-TAJB476K010TNJVDKR-ND 59-TAJB476K010TNJV 1097994-TAJB476K010TNJV TAJB476K010TNJV TAJB476K010TNJV
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 47uF 10V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details