Kyocera Corporation 47UF 6.3V Capacitor TAJB476K006Y

Description
CAP TANT 47UF 10% 6.3V 1411 Product overview: TAJB476K006Y from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K006Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 47UF 10% 6.3V 1411 Product overview: TAJB476K006Y from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K006Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
59-TAJB476K006Y
47UF 6.3V Capacitor 59-TAJB476K006Y
CAP TANT 47UF 10% 6.3V 1411 Product overview: TAJB476K006Y from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K006Y can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 6.3V 1411 Product overview: TAJB476K006Y from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB476K006Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB476K006Y - 899016-TAJB476K006Y - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB476K006Y
899016-TAJB476K006Y
Tantalum Capacitors - TAJB476K006Y 899016-TAJB476K006Y
Manufacturer: AVX Corporation Win Source Part Number: 899016-TAJB476K006Y Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm Package: Reel - TR Package: 1411 (3528 Metric), 1210 Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 899016-TAJB476K006Y
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Package: Reel - TR
Package: 1411 (3528 Metric), 1210
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB476K006Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB476K006Y
Capacitors - Tantalum Capacitors TAJB476K006Y
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-TAJB476K006Y 899016-TAJB476K006Y TAJB476K006Y
Product Name 47UF 6.3V Capacitor Tantalum Capacitors - TAJB476K006Y Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details