The TAJB475M010UNJ is a tantalum capacitor from Lingto Electronic Limited, designed for automotive applications. It has a capacitance of 4.7 µF and a rated voltage of 10 V, suitable for use in environments with temperatures ranging from -55°C to +125°C. The capacitor features a maximum leakage current of 6 µA and a maximum dissipation factor of 4%. It is available in a standard B case size and is compliant with AEC-Q200 automotive standards, ensuring reliability in automotive electronics. The product is also lead-free compatible and comes with various termination finishes, including standard Sn plating. This capacitor is ideal for applications such as audio systems, GPS, and dashboard controls.
Tantalum Capacitors
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TAJB475M010UNJTR-ND | TAJB475M010UNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum |