Kyocera Corporation Tantalum Capacitors TAJB475M010RNJ

Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3042-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3042-6-ND
Tantalum Capacitors 478-3042-6-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3042-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3042-2-ND
Tantalum Capacitors 478-3042-2-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3042-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3042-1-ND
Tantalum Capacitors 478-3042-1-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 1360248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360248
Tantalum Capacitors 1360248
KYOCERA AVX TAJB475M010RNJ

KYOCERA AVX TAJB475M010RNJ

Supplier's Site
Tantalum Capacitors - 1364553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364553
Tantalum Capacitors 1364553
KYOCERA AVX TAJB475M010RNJ

KYOCERA AVX TAJB475M010RNJ

Supplier's Site
Singapore, Singapore
SMD 4.7uF 10V 4 Ohm Capacitor
59-TAJB475M010RNJ
SMD 4.7uF 10V 4 Ohm Capacitor 59-TAJB475M010RNJ
Cap Tant Solid 4.7uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB475M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB475M010RNJ
Tantalum Capacitors TAJB475M010RNJ
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB475M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB475M010RNJ
Tantalum Capacitors TAJB475M010RNJ
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 10V, 1210 20%; Capacitance Kyocera Avx - 60R5911 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 1210 20%; Capacitance Kyocera Avx
60R5911
Capacitor Tant, 4.7Uf, 10V, 1210 20%; Capacitance Kyocera Avx 60R5911
CAPACITOR TANT, 4.7UF, 10V, 1210 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 1210 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 30H0398 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx
30H0398
Tantalum Capacitor, 4.7Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx 30H0398
TANTALUM CAPACITOR, 4.7UF, 10V, 1210 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 1210 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3042-6-ND 478-3042-2-ND 1360248 59-TAJB475M010RNJ TAJB475M010RNJ TAJB475M010RNJ 60R5911
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 10V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 10V, 1210 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details