KYOCERA AVX Components Corporation Tantalum Capacitors TAJB475K035SNJ

Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB475K035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB475K035SNJTR-ND
Tantalum Capacitors 478-TAJB475K035SNJTR-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 65M4823 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
65M4823
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 65M4823
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB475K035SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB475K035SNJ
Capacitors - Tantalum Capacitors TAJB475K035SNJ
CAP TANT 4.7UF 10% 35V 1411

CAP TANT 4.7UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - TAJB475K035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB475K035SNJ
Tantalum Capacitors TAJB475K035SNJ
CAP TANT 4.7UF 10% 35V 1411

CAP TANT 4.7UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB475K035SNJTR-ND 65M4823 TAJB475K035SNJ TAJB475K035SNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M035H452 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers