Kyocera Corporation Tantalum Capacitors TAJB475K025SNJ

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB475K025SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB475K025SNJ-ND
Tantalum Capacitors TAJB475K025SNJ-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB475K025SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB475K025SNJ
Capacitors - Tantalum Capacitors TAJB475K025SNJ
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - TAJB475K025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB475K025SNJ
Tantalum Capacitors TAJB475K025SNJ
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 25V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J3119 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J3119
Capacitor Tant, 4.7Uf, 25V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J3119
CAPACITOR TANT, 4.7UF, 25V, 2.8 OHM, 0.1, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V, 2.8 OHM, 0.1, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB475K025SNJ-ND TAJB475K025SNJ TAJB475K025SNJ 54J3119
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details