KYOCERA AVX Components Corporation SMD 4.7uF 10V 4 Ohm Capacitor TAJB475K010SNJ

Description
Cap Tant Solid 4.7uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475K010SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475K010SNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475K010SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475K010SNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 10V 4 Ohm Capacitor
59-TAJB475K010SNJ
SMD 4.7uF 10V 4 Ohm Capacitor 59-TAJB475K010SNJ
Cap Tant Solid 4.7uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475K010SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475K010SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475K010SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475K010SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TAJB475K010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB475K010SNJTR-ND
Tantalum Capacitors 478-TAJB475K010SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJB475K010SNJ - 727470-TAJB475K010SNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB475K010SNJ
727470-TAJB475K010SNJ
Tantalum Capacitors - TAJB475K010SNJ 727470-TAJB475K010SNJ
Manufacturer: AVX Corporation Win Source Part Number: 727470-TAJB475K010SN J Manufacturer Homepage: www.avx.com Reference case: B Reference Date Code: 2014 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 727470-TAJB475K010SNJ
Manufacturer Homepage: www.avx.com
Reference case: B
Reference Date Code: 2014
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
Capacitor Tant, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx - 30H0390 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx
30H0390
Capacitor Tant, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx 30H0390
CAPACITOR TANT, 4.7UF, 10V, 1210 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 1210 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB475K010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB475K010SNJ
Tantalum Capacitors TAJB475K010SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB475K010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB475K010SNJ
Capacitors - Tantalum Capacitors TAJB475K010SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB475K010SNJ 478-TAJB475K010SNJTR-ND 727470-TAJB475K010SNJ 30H0390 TAJB475K010SNJ TAJB475K010SNJ
Product Name SMD 4.7uF 10V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAJB475K010SNJ Capacitor Tant, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers