Kyocera Corporation Tantalum Capacitors - TAJB475K010RNJ TAJB475K010RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 1105294-TAJB475K010R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±10% Manufacturer Size Code: B ESR: 4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1105294-TAJB475K010R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±10% Manufacturer Size Code: B ESR: 4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB475K010RNJ - 1105294-TAJB475K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB475K010RNJ
1105294-TAJB475K010RNJ
Tantalum Capacitors - TAJB475K010RNJ 1105294-TAJB475K010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105294-TAJB475K010R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±10% Manufacturer Size Code: B ESR: 4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105294-TAJB475K010RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V 4 Ohm Capacitor
59-TAJB475K010RNJ
SMD 4.7uF 10V 4 Ohm Capacitor 59-TAJB475K010RNJ
Cap Tant Solid 4.7uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4 Ohm 125°C T/R Product overview: TAJB475K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3886-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3886-6-ND
Tantalum Capacitors 478-3886-6-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3886-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3886-1-ND
Tantalum Capacitors 478-3886-1-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3886-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3886-2-ND
Tantalum Capacitors 478-3886-2-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB475K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB475K010RNJ
Capacitors - Tantalum Capacitors TAJB475K010RNJ
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TAJB475K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB475K010RNJ
Tantalum Capacitors TAJB475K010RNJ
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site Datasheet
CAP TANT 4.7UF 10% 10V 1411 - 66-TAJB475K010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10% 10V 1411
66-TAJB475K010RNJ
CAP TANT 4.7UF 10% 10V 1411 66-TAJB475K010RNJ
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TAJB475K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB475K010RNJ
Tantalum Capacitors TAJB475K010RNJ
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx - 30H0388 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx
30H0388
Tantalum Capacitor, 4.7Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx 30H0388
TANTALUM CAPACITOR, 4.7UF, 10V, 1210 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 1210 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx - 60R5906 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx
60R5906
Tantalum Capacitor, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx 60R5906
TANTALUM CAPACITOR, 4.7UF, 10V, 1210 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 1210 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 59M2392 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
59M2392
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 59M2392
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 10%, Reel; Capacitance Kyocera Avx - 94W9670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 10%, Reel; Capacitance Kyocera Avx
94W9670
Cap, 4.7Μf, 10V, 10%, Reel; Capacitance Kyocera Avx 94W9670
CAP, 4.7µF, 10V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1105294-TAJB475K010RNJ 59-TAJB475K010RNJ 478-3886-6-ND 478-3886-1-ND TAJB475K010RNJ TAJB475K010RNJ 66-TAJB475K010RNJ TAJB475K010RNJ 30H0388 60R5906 59M2392 94W9670
Product Name Tantalum Capacitors - TAJB475K010RNJ SMD 4.7uF 10V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 4.7UF 10% 10V 1411 Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 4.7Uf, 10V, 1210 10%; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Cap, 4.7Μf, 10V, 10%, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitor - VR8 - Richardson RFPD
Specs
Electrolytic Capacitors Tantalum
View Details