The Tantalum Capacitor, 4.7µF, 10V, 1210 10%, is a standard surface mount device designed for general-purpose applications. It features a capacitance value of 4.7µF with a voltage rating of 10V, making it suitable for low power DC/DC converters and linear voltage regulators. The capacitor has a tolerance of ±10% and an equivalent series resistance (ESR) of 4 ohms. It is packaged in a 1210 case size, which measures 3.5mm in length. This component is RoHS compliant, ensuring it meets environmental regulations. The capacitor operates effectively within a temperature range of -55°C to +125°C, providing reliability in various conditions.
TANTALUM CAPACITOR, 4.7UF, 10V, 1210 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4174 |
| Product Name | Tantalum Capacitor, 4.7Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.7 microF |