Kyocera Corporation Tantalum Capacitors TAJB474M050RNJ

Description
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 9.5Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 9.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB474M050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB474M050RNJ-ND
Tantalum Capacitors TAJB474M050RNJ-ND
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 9.5Ohm

0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 9.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx - 73R8257 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx
73R8257
Tantalum Capacitor, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx 73R8257
TANTALUM CAPACITOR, 0.47UF, 50V, 1210 20%; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:9.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 50V, 1210 20%; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:9.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx - 54J3113 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx
54J3113
Capacitor Tant, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx 54J3113
CAPACITOR TANT, 0.47UF, 50V, 1210 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 50V, 1210 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB474M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB474M050RNJ
Capacitors - Tantalum Capacitors TAJB474M050RNJ
CAP TANT 0.47UF 20% 50V 1411

CAP TANT 0.47UF 20% 50V 1411

Supplier's Site
Tantalum Capacitors - TAJB474M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB474M050RNJ
Tantalum Capacitors TAJB474M050RNJ
CAP TANT 0.47UF 20% 50V 1411

CAP TANT 0.47UF 20% 50V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJB474M050RNJ-ND 73R8257 54J3113 TAJB474M050RNJ TAJB474M050RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx Capacitor Tant, 0.47Uf, 50V, 1210 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814531 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details