KYOCERA AVX Components Corporation SMD 33uF 16V 2.1 Ohm Capacitor TAJB336K016SNJ

Description
Cap Tant Solid 33uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: TAJB336K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336K016SNJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 33uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: TAJB336K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336K016SNJ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJB336K016SNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance value of 330 µF and a rated voltage of 16V, making it suitable for various low-power DC/DC and LDO applications. The capacitor operates within a temperature range of -55°C to +125°C and has a reliability rating of 1% per 1000 hours at 85°C. This component is constructed with J-lead technology and is available in multiple case sizes, allowing for flexibility in design, particularly in height-restricted applications. The capacitor is surge current tested and offers a capacitance tolerance of ±10%. It is also available with different termination finishes, including standard Sn plating and optional gold plating. Engineers looking for a reliable and compact tantalum capacitor for their projects may find the TAJB336K016SNJ a suitable choice due to its robust specifications and versatility in various electronic applications.

Datasheet Summary
Powered by GS/AI

The TAJB336K016SNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance value of 330 µF and a rated voltage of 16V, making it suitable for various low-power DC/DC and LDO applications. The capacitor operates within a temperature range of -55°C to +125°C and has a reliability rating of 1% per 1000 hours at 85°C. This component is constructed with J-lead technology and is available in multiple case sizes, allowing for flexibility in design, particularly in height-restricted applications. The capacitor is surge current tested and offers a capacitance tolerance of ±10%. It is also available with different termination finishes, including standard Sn plating and optional gold plating. Engineers looking for a reliable and compact tantalum capacitor for their projects may find the TAJB336K016SNJ a suitable choice due to its robust specifications and versatility in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V 2.1 Ohm Capacitor
59-TAJB336K016SNJ
SMD 33uF 16V 2.1 Ohm Capacitor 59-TAJB336K016SNJ
Cap Tant Solid 33uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: TAJB336K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336K016SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: TAJB336K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336K016SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TAJB336K016SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB336K016SNJTR-ND
Tantalum Capacitors 478-TAJB336K016SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB336K016SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB336K016SNJDKR-ND
Tantalum Capacitors 478-TAJB336K016SNJDKR-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB336K016SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB336K016SNJCT-ND
Tantalum Capacitors 478-TAJB336K016SNJCT-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - TAJB336K016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB336K016SNJ
Tantalum Capacitors TAJB336K016SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 28M0223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx
28M0223
Capacitor Tant, 33Uf, 16V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx 28M0223
CAPACITOR TANT, 33UF, 16V, 2.1 OHM, 0.1, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 2.1 OHM, 0.1, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB336K016SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB336K016SNJ
Capacitors - Tantalum Capacitors TAJB336K016SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB336K016SNJ 478-TAJB336K016SNJTR-ND 478-TAJB336K016SNJDKR-ND TAJB336K016SNJ 28M0223 TAJB336K016SNJ
Product Name SMD 33uF 16V 2.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details