AVX Corporation Tantalum Capacitor, 33Uf, 16V, 2.1 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx TAJB336K016RNJ.

Description
TANTALUM CAPACITOR, 33UF, 16V, 2.1 OHM, 0.1, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 16V, 2.1 OHM, 0.1, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 16V, 2.1 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 28AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 2.1 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
28AC3616
Tantalum Capacitor, 33Uf, 16V, 2.1 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 28AC3616
TANTALUM CAPACITOR, 33UF, 16V, 2.1 OHM, 0.1, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 2.1 OHM, 0.1, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3616
Product Name Tantalum Capacitor, 33Uf, 16V, 2.1 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers