Kyocera Corporation Tantalum Capacitors TAJB335K025SNJ

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB335K025SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB335K025SNJ-ND
Tantalum Capacitors TAJB335K025SNJ-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.5Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 25V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J3089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 25V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J3089
Capacitor Tant, 3.3Uf, 25V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J3089
CAPACITOR TANT, 3.3UF, 25V, 3.5 OHM, 0.1, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 25V, 3.5 OHM, 0.1, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB335K025SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB335K025SNJ
Capacitors - Tantalum Capacitors TAJB335K025SNJ
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - TAJB335K025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB335K025SNJ
Tantalum Capacitors TAJB335K025SNJ
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB335K025SNJ-ND 54J3089 TAJB335K025SNJ TAJB335K025SNJ
Product Name Tantalum Capacitors Capacitor Tant, 3.3Uf, 25V, 3.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details