AVX Corporation Tantalum Capacitors TAJB335K020RNJ

Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1685-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1685-6-ND
Tantalum Capacitors 478-1685-6-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1685-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1685-2-ND
Tantalum Capacitors 478-1685-2-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1685-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1685-1-ND
Tantalum Capacitors 478-1685-1-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 20V 3 Ohm Capacitor
59-TAJB335K020RNJ
SMD 3.3uF 20V 3 Ohm Capacitor 59-TAJB335K020RNJ
Cap Tant Solid 3.3uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB335K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335K020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB335K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335K020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 60R5899 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210; Capacitance Kyocera Avx
60R5899
Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210; Capacitance Kyocera Avx 60R5899
TANTALUM CAPACITOR, 3.3UF, 20V, 3 OHM, 0.1, 1210; Capacitance:3.3µF; Voltage(DC):20V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:3ohmRoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 20V, 3 OHM, 0.1, 1210; Capacitance:3.3µF; Voltage(DC):20V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:3ohmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 09R6172 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
09R6172
Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 09R6172
TANTALUM CAPACITOR, 3.3UF, 20V, 3 OHM, 0.1, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 20V, 3 OHM, 0.1, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 20 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 18J9844 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 20 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
18J9844
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 20 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 18J9844
Surface Mount Tantalum Capacitor, TAJ Series, 3.3 F, 10%, 20 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 3.3 F, 10%, 20 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB335K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB335K020RNJ
Capacitors - Tantalum Capacitors TAJB335K020RNJ
CAP TANT 3.3UF 10% 20V 1411

CAP TANT 3.3UF 10% 20V 1411

Supplier's Site
Tantalum Capacitors - TAJB335K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB335K020RNJ
Tantalum Capacitors TAJB335K020RNJ
CAP TANT 3.3UF 10% 20V 1411

CAP TANT 3.3UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1685-6-ND 478-1685-2-ND 59-TAJB335K020RNJ 60R5899 09R6172 18J9844 TAJB335K020RNJ TAJB335K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 20V 3 Ohm Capacitor Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitor, 3.3Uf, 20V, 3 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 20 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details