AVX Corporation Tantalum Capacitors TAJB227K002RNJ

Description
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3269-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3269-1-ND
Tantalum Capacitors 478-3269-1-ND
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3269-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3269-2-ND
Tantalum Capacitors 478-3269-2-ND
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3269-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3269-6-ND
Tantalum Capacitors 478-3269-6-ND
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB227K002RNJ - 899013-TAJB227K002RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB227K002RNJ
899013-TAJB227K002RNJ
Tantalum Capacitors - TAJB227K002RNJ 899013-TAJB227K002RNJ
Manufacturer: AVX Corporation Win Source Part Number: 899013-TAJB227K002RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 2.5 V 1411 (3528 Metric), 1210 1.6Ohm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3269-1, 478-3269-2, TAJB227K002R, 478-3269-6

Manufacturer: AVX Corporation
Win Source Part Number: 899013-TAJB227K002RNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Molded Tantalum Capacitors 2.5 V 1411 (3528 Metric), 1210 1.6Ohm
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3269-1, 478-3269-2, TAJB227K002R, 478-3269-6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB227K002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB227K002RNJ
Capacitors - Tantalum Capacitors TAJB227K002RNJ
CAP TANT 220UF 10% 2.5V 1411

CAP TANT 220UF 10% 2.5V 1411

Supplier's Site
Tantalum Capacitors - TAJB227K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB227K002RNJ
Tantalum Capacitors TAJB227K002RNJ
CAP TANT 220UF 10% 2.5V 1411

CAP TANT 220UF 10% 2.5V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 2.5V, 1.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 09R1348 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, 1.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
09R1348
Tantalum Capacitor, 220Uf, 2.5V, 1.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 09R1348
TANTALUM CAPACITOR, 220UF, 2.5V, 1.6 OHM, 0.1, 1210, FULL REEL; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, 1.6 OHM, 0.1, 1210, FULL REEL; Capacitance:220µF; Voltage(DC):2.5V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3269-1-ND 478-3269-6-ND 899013-TAJB227K002RNJ TAJB227K002RNJ TAJB227K002RNJ 09R1348
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJB227K002RNJ Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf, 2.5V, 1.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814575 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details