AVX Corporation Tantalum Capacitors TAJB226M010SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB226M010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB226M010SNJTR-ND
Tantalum Capacitors 478-TAJB226M010SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 22Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 30H0370 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx
30H0370
Capacitor Tant, 22Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx 30H0370
CAPACITOR TANT, 22UF, 10V, 1210 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:188mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 10V, 1210 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:188mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 1210 20%; Capacitance Kyocera Avx - 73R8248 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 1210 20%; Capacitance Kyocera Avx
73R8248
Tantalum Capacitor, 22Uf, 10V, 1210 20%; Capacitance Kyocera Avx 73R8248
TANTALUM CAPACITOR, 22UF, 10V, 1210 20%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:188mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 1210 20%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:188mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB226M010SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB226M010SNJ
Capacitors - Tantalum Capacitors TAJB226M010SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJB226M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB226M010SNJ
Tantalum Capacitors TAJB226M010SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB226M010SNJTR-ND 30H0370 TAJB226M010SNJ TAJB226M010SNJ
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers