Kyocera Corporation SMD 22uF 10V 2.4 Ohm Capacitor TAJB226M010RNJ

Description
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.4 Ohm 125°C T/R Product overview: TAJB226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.4 Ohm 125°C T/R Product overview: TAJB226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 2.4 Ohm Capacitor
59-TAJB226M010RNJ
SMD 22uF 10V 2.4 Ohm Capacitor 59-TAJB226M010RNJ
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.4 Ohm 125°C T/R Product overview: TAJB226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.4 Ohm 125°C T/R Product overview: TAJB226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3040-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3040-1-ND
Tantalum Capacitors 478-3040-1-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3040-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3040-6-ND
Tantalum Capacitors 478-3040-6-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3040-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3040-2-ND
Tantalum Capacitors 478-3040-2-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB226M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB226M010RNJ
Tantalum Capacitors TAJB226M010RNJ
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
CAP TANT 22UF 20% 10V 1411 - 66-TAJB226M010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 10V 1411
66-TAJB226M010RNJ
CAP TANT 22UF 20% 10V 1411 66-TAJB226M010RNJ
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 60R5894 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210; Capacitance Kyocera Avx
60R5894
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210; Capacitance Kyocera Avx 60R5894
TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.2, 1210; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.2, 1210; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 30H0368 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
30H0368
Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 30H0368
TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2.4 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 85R5572 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
85R5572
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 85R5572
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 20%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 20%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB226M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB226M010RNJ
Tantalum Capacitors TAJB226M010RNJ
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB226M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB226M010RNJ
Capacitors - Tantalum Capacitors TAJB226M010RNJ
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB226M010RNJ 478-3040-1-ND 478-3040-6-ND TAJB226M010RNJ 66-TAJB226M010RNJ 60R5894 30H0368 85R5572 TAJB226M010RNJ TAJB226M010RNJ
Product Name SMD 22uF 10V 2.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 22UF 20% 10V 1411 Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 10V, 2.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 22 F, 20%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC225K020P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers