AVX Corporation Tantalum Capacitor, 22Uf, 20V, Case B, Reel; Capacitance Kyocera Avx TAJB226K020RNJ.

Description
TANTALUM CAPACITOR, 22UF, 20V, CASE B, REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 20V, CASE B, REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 20V, Case B, Reel; Capacitance Kyocera Avx - 26AC4169 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V, Case B, Reel; Capacitance Kyocera Avx
26AC4169
Tantalum Capacitor, 22Uf, 20V, Case B, Reel; Capacitance Kyocera Avx 26AC4169
TANTALUM CAPACITOR, 22UF, 20V, CASE B, REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V, CASE B, REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:217mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4169
Product Name Tantalum Capacitor, 22Uf, 20V, Case B, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details