Cap Tant Solid 22uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: TAJB226K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB226K006RNJ can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.5Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.5Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 2.5Ohm
CAP TANT 22UF 10% 6.3V 1411
CAP TANT 22UF 10% 6.3V 1411
CAP TANT 22UF 10% 6.3V 1411
TANTALUM CAPACITOR, 22UF, 6.3V, 1210 10%, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 6.3V, 1210 10%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:184mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 6.3 V, 1210 [3528 Metric], B RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJB226K006RNJ | 478-1681-2-ND | 478-1681-6-ND | TAJB226K006RNJ | TAJB226K006RNJ | TAJB226K006RNJ | 30H0357 | 59M2387 |
| Product Name | SMD 22uF 6.3V 2.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 6.3V, 1210 10%, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 6.3 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |