AVX Corporation Tantalum Capacitors TAJB225M035SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB225M035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB225M035SNJTR-ND
Tantalum Capacitors 478-TAJB225M035SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB225M035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB225M035SNJ
Capacitors - Tantalum Capacitors TAJB225M035SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJB225M035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB225M035SNJ
Tantalum Capacitors TAJB225M035SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 54J3073 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
54J3073
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 54J3073
TANTALUM CAPACITOR, 2.2UF, 35V, 4.2 OHM, 0.2, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4.2ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 4.2 OHM, 0.2, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4.2ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB225M035SNJTR-ND TAJB225M035SNJ TAJB225M035SNJ 54J3073
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC684K050P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers