Kyocera Corporation SMD 2.2uF 35V 4.2 Ohm Capacitor TAJB225M035RNJ

Description
Cap Tant Solid 2.2uF 35V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4.2 Ohm 125°C T/R Product overview: TAJB225M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB225M035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 35V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4.2 Ohm 125°C T/R Product overview: TAJB225M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB225M035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 35V 4.2 Ohm Capacitor
59-TAJB225M035RNJ
SMD 2.2uF 35V 4.2 Ohm Capacitor 59-TAJB225M035RNJ
Cap Tant Solid 2.2uF 35V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4.2 Ohm 125°C T/R Product overview: TAJB225M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB225M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4.2 Ohm 125°C T/R Product overview: TAJB225M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB225M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3882-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3882-1-ND
Tantalum Capacitors 478-3882-1-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4.2Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3882-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3882-2-ND
Tantalum Capacitors 478-3882-2-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4.2Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3882-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3882-6-ND
Tantalum Capacitors 478-3882-6-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4.2Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB225M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB225M035RNJ
Capacitors - Tantalum Capacitors TAJB225M035RNJ
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 60R5889 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
60R5889
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 60R5889
TANTALUM CAPACITOR, 2.2UF, 35V, 4.2 OHM, 0.2, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4.2ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 4.2 OHM, 0.2, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4.2ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 09R6170 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
09R6170
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 09R6170
TANTALUM CAPACITOR, 2.2UF, 35V, 4.2 OHM, 0.2, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4.2ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 4.2 OHM, 0.2, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4.2ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 35V, 20%, Reel; Capacitance Kyocera Avx - 13AC4076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, 20%, Reel; Capacitance Kyocera Avx
13AC4076
Cap, 2.2Μf, 35V, 20%, Reel; Capacitance Kyocera Avx 13AC4076
CAP, 2.2µF, 35V, 20%, REEL; Capacitance:2.2µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 2.2µF, 35V, 20%, REEL; Capacitance:2.2µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB225M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB225M035RNJ
Tantalum Capacitors TAJB225M035RNJ
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB225M035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB225M035RNJ
Tantalum Capacitors TAJB225M035RNJ
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet
CAP TANT 2.2UF 20% 35V 1411 - 66-TAJB225M035RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 20% 35V 1411
66-TAJB225M035RNJ
CAP TANT 2.2UF 20% 35V 1411 66-TAJB225M035RNJ
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB225M035RNJ 478-3882-1-ND 478-3882-6-ND TAJB225M035RNJ 60R5889 13AC4076 TAJB225M035RNJ TAJB225M035RNJ 66-TAJB225M035RNJ
Product Name SMD 2.2uF 35V 4.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx Cap, 2.2Μf, 35V, 20%, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors CAP TANT 2.2UF 20% 35V 1411
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL224M035S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details