Kyocera Corporation Tantalum Capacitors TAJB225K025SNJ

Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7529-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7529-2-ND
Tantalum Capacitors 478-7529-2-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7529-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7529-1-ND
Tantalum Capacitors 478-7529-1-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7529-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7529-6-ND
Tantalum Capacitors 478-7529-6-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 4.5Ohm

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 30H0349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
30H0349
Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 30H0349
CAPACITOR TANT, 2.2UF, 25V, 4.5 OHM, 0.1, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 4.5 OHM, 0.1, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB225K025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB225K025SNJ
Tantalum Capacitors TAJB225K025SNJ
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7529-2-ND 478-7529-6-ND 30H0349 TAJB225K025SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details