2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 5.5Ohm
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 5.5Ohm
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 5.5Ohm
Cap Tant Solid 2.2uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: TAJB225K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB225K016RNJ can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 10% 16V 1411
CAP TANT 2.2UF 10% 16V 1411
CAP TANT 2.2UF 10% 16V 1411
TANTALUM CAPACITOR, 2.2UF, 16V, 1210 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 16 V, 1210 [3528 Metric], B RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3879-1-ND | 478-3879-6-ND | 59-TAJB225K016RNJ | TAJB225K016RNJ | TAJB225K016RNJ | TAJB225K016RNJ | 30H0343 | 18J9840 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 16V 2.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 16V, 1210 10%, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 16 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |