Kyocera Corporation Tantalum Capacitors TAJB157K002RNJ

Description
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB157K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB157K002RNJ-ND
Tantalum Capacitors TAJB157K002RNJ-ND
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB157K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB157K002RNJ
Tantalum Capacitors TAJB157K002RNJ
CAP TANT 150UF 10% 2.5V 1411

CAP TANT 150UF 10% 2.5V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TAJB157K002RNJ-ND TAJB157K002RNJ
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details