Kyocera Corporation SMD 15uF 20V 2 Ohm Capacitor TAJB156M020RNJ

Description
Cap Tant Solid 15uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TAJB156M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB156M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 15uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TAJB156M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB156M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJB156M020RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF and a rated voltage of 20V. It is part of the TAJ series, which includes standard and low-profile options suitable for various applications. The capacitor is designed for surface mount technology (SMT) and is constructed with J-lead termination. It has a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability in demanding environments. The device is suitable for general low power DC/DC applications and is particularly useful in height-restricted designs. The capacitor exhibits a maximum leakage current of 3 µA and a maximum dissipation factor of 10%. Its ESR is rated at a maximum of 230 mΩ at 100 kHz, making it a viable choice for engineers looking for compact and efficient capacitors in their designs.

Datasheet Summary
Powered by GS/AI

The TAJB156M020RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF and a rated voltage of 20V. It is part of the TAJ series, which includes standard and low-profile options suitable for various applications. The capacitor is designed for surface mount technology (SMT) and is constructed with J-lead termination. It has a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability in demanding environments. The device is suitable for general low power DC/DC applications and is particularly useful in height-restricted designs. The capacitor exhibits a maximum leakage current of 3 µA and a maximum dissipation factor of 10%. Its ESR is rated at a maximum of 230 mΩ at 100 kHz, making it a viable choice for engineers looking for compact and efficient capacitors in their designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 20V 2 Ohm Capacitor
59-TAJB156M020RNJ
SMD 15uF 20V 2 Ohm Capacitor 59-TAJB156M020RNJ
Cap Tant Solid 15uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TAJB156M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB156M020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 20V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TAJB156M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB156M020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB156M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB156M020RNJ-ND
Tantalum Capacitors TAJB156M020RNJ-ND
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm

15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB156M020RNJ - 1105289-TAJB156M020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB156M020RNJ
1105289-TAJB156M020RNJ
Tantalum Capacitors - TAJB156M020RNJ 1105289-TAJB156M020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105289-TAJB156M020R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±20% Manufacturer Size Code: B ESR: 2 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105289-TAJB156M020RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 2 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 09R6168 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
09R6168
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 09R6168
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJB156M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB156M020RNJ
Tantalum Capacitors TAJB156M020RNJ
CAP TANT 15UF 20% 20V 1411

CAP TANT 15UF 20% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB156M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB156M020RNJ
Capacitors - Tantalum Capacitors TAJB156M020RNJ
CAP TANT 15UF 20% 20V 1411

CAP TANT 15UF 20% 20V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB156M020RNJ TAJB156M020RNJ-ND 1105289-TAJB156M020RNJ 09R6168 TAJB156M020RNJ TAJB156M020RNJ
Product Name SMD 15uF 20V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAJB156M020RNJ Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details