TANTALUM CAPACITOR, 15UF, 20V, 2 OHM, 0.1, 1210, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC3615 |
| Product Name | Tantalum Capacitor, 15Uf, 20V, 2 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 15 microF |