Kyocera Corporation Tantalum Capacitors TAJB156K010RNJ

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3068-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3068-6-ND
Tantalum Capacitors 478-3068-6-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3068-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3068-2-ND
Tantalum Capacitors 478-3068-2-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3068-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3068-1-ND
Tantalum Capacitors 478-3068-1-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 1354071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354071
Tantalum Capacitors 1354071
SMD Chip Tantalum 1210 15uF 10Vdc 10%

SMD Chip Tantalum 1210 15uF 10Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360132
Tantalum Capacitors 1360132
SMD Chip Tantalum 1210 15uF 10Vdc 10%

SMD Chip Tantalum 1210 15uF 10Vdc 10%

Supplier's Site
Tantalum Capacitors - TAJB156K010RNJ - 806818-TAJB156K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB156K010RNJ
806818-TAJB156K010RNJ
Tantalum Capacitors - TAJB156K010RNJ 806818-TAJB156K010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 806818-TAJB156K010RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 2.8Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric), 1210 Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 806818-TAJB156K010RNJ
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 2.8Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric), 1210
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 15uF 10V 2.8 Ohm Capacitor
59-TAJB156K010RNJ
SMD 15uF 10V 2.8 Ohm Capacitor 59-TAJB156K010RNJ
Cap Tant Solid 15uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TAJB156K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB156K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TAJB156K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB156K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 10R5833 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx
10R5833
Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx 10R5833
TANTALUM CAPACITOR, 15UF, 10V, 2.8 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, 2.8 OHM, 0.1, 1210; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 09R1347 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
09R1347
Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 09R1347
TANTALUM CAPACITOR, 15UF, 10V, 2.8 OHM, 0.1, 1210, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, 2.8 OHM, 0.1, 1210, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx - 18J9837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx
18J9837
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx 18J9837
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB156K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB156K010RNJ
Tantalum Capacitors TAJB156K010RNJ
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB156K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB156K010RNJ
Tantalum Capacitors TAJB156K010RNJ
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3068-6-ND 478-3068-2-ND 1354071 806818-TAJB156K010RNJ 59-TAJB156K010RNJ 10R5833 09R1347 18J9837 TAJB156K010RNJ TAJB156K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJB156K010RNJ SMD 15uF 10V 2.8 Ohm Capacitor Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitor, 15Uf, 10V, 2.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details