Kyocera Corporation Tantalum Capacitors TAJB155M025RNJ

Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3034-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3034-2-ND
Tantalum Capacitors 478-3034-2-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3034-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3034-6-ND
Tantalum Capacitors 478-3034-6-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3034-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3034-1-ND
Tantalum Capacitors 478-3034-1-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 25V 5 Ohm Capacitor
59-TAJB155M025RNJ
SMD 1.5uF 25V 5 Ohm Capacitor 59-TAJB155M025RNJ
Cap Tant Solid 1.5uF 25V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 5 Ohm 125°C T/R Product overview: TAJB155M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB155M025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 25V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 5 Ohm 125°C T/R Product overview: TAJB155M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB155M025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 1.5UF 20% 25V 1411 - 66-TAJB155M025RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1.5UF 20% 25V 1411
66-TAJB155M025RNJ
CAP TANT 1.5UF 20% 25V 1411 66-TAJB155M025RNJ
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - TAJB155M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB155M025RNJ
Tantalum Capacitors TAJB155M025RNJ
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx - 73R8241 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx
73R8241
Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx 73R8241
TANTALUM CAPACITOR, 1.5UF, 25V, 1210 20%; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 25V, 1210 20%; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1.5Uf, 25V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 30H0334 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 25V, 1210 20%, Full Reel; Capacitance Kyocera Avx
30H0334
Capacitor Tant, 1.5Uf, 25V, 1210 20%, Full Reel; Capacitance Kyocera Avx 30H0334
CAPACITOR TANT, 1.5UF, 25V, 1210 20%, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 25V, 1210 20%, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:130mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB155M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB155M025RNJ
Capacitors - Tantalum Capacitors TAJB155M025RNJ
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3034-2-ND 478-3034-6-ND 59-TAJB155M025RNJ 66-TAJB155M025RNJ TAJB155M025RNJ 73R8241 TAJB155M025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1.5uF 25V 5 Ohm Capacitor CAP TANT 1.5UF 20% 25V 1411 Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - THF226K050P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details