Kyocera Corporation Tantalum Capacitors TAJB155K035RNJ

Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1678-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1678-2-ND
Tantalum Capacitors 478-1678-2-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1678-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1678-1-ND
Tantalum Capacitors 478-1678-1-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1678-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1678-6-ND
Tantalum Capacitors 478-1678-6-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB155K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB155K035RNJ
Capacitors - Tantalum Capacitors TAJB155K035RNJ
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - TAJB155K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB155K035RNJ
Tantalum Capacitors TAJB155K035RNJ
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1.5Uf, 35V, 5.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 97M6417 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 35V, 5.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
97M6417
Tantalum Capacitor, 1.5Uf, 35V, 5.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 97M6417
TANTALUM CAPACITOR, 1.5UF, 35V, 5.2 OHM, 0.1, 1210; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5.2ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 35V, 5.2 OHM, 0.1, 1210; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5.2ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1.5Uf, 35V, 10%, 1411, Full Reel; Capacitance Kyocera Avx - 09R6165 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 35V, 10%, 1411, Full Reel; Capacitance Kyocera Avx
09R6165
Tantalum Capacitor, 1.5Uf, 35V, 10%, 1411, Full Reel; Capacitance Kyocera Avx 09R6165
TANTALUM CAPACITOR, 1.5uF, 35V, 10%, 1411, FULL REEL; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5.2ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5uF, 35V, 10%, 1411, FULL REEL; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5.2ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 65W8090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
65W8090
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 65W8090
Surface Mount Tantalum Capacitor, TAJ Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1678-2-ND 478-1678-6-ND TAJB155K035RNJ TAJB155K035RNJ 97M6417 65W8090
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 35V, 5.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details