Kyocera Corporation Tantalum Capacitors TAJB155K025SNJ

Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB155K025SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB155K025SNJ-ND
Tantalum Capacitors TAJB155K025SNJ-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB155K025SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB155K025SNJ
Capacitors - Tantalum Capacitors TAJB155K025SNJ
CAP TANT 1.5UF 10% 25V 1411

CAP TANT 1.5UF 10% 25V 1411

Supplier's Site
Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 30H0332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
30H0332
Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 30H0332
CAPACITOR TANT, 1.5UF, 25V, 5 OHM, 0.1, 1210; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 25V, 5 OHM, 0.1, 1210; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB155K025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB155K025SNJ
Tantalum Capacitors TAJB155K025SNJ
CAP TANT 1.5UF 10% 25V 1411

CAP TANT 1.5UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB155K025SNJ-ND TAJB155K025SNJ 30H0332 TAJB155K025SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1.5Uf, 25V, 5 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details