Kyocera Corporation Tantalum Capacitors TAJB154M050RNJ

Description
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 17Ohm
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 17Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB154M050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB154M050RNJ-ND
Tantalum Capacitors TAJB154M050RNJ-ND
0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 17Ohm

0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 17Ohm

Buy Now Datasheet
Capacitor Tant, 0.15Uf, 50V, 1210 20%; Capacitance Kyocera Avx - 65M4810 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.15Uf, 50V, 1210 20%; Capacitance Kyocera Avx
65M4810
Capacitor Tant, 0.15Uf, 50V, 1210 20%; Capacitance Kyocera Avx 65M4810
CAPACITOR TANT, 0.15UF, 50V, 1210 20%; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:17ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.15UF, 50V, 1210 20%; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:17ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB154M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB154M050RNJ
Tantalum Capacitors TAJB154M050RNJ
CAP TANT 0.15UF 20% 50V 1411

CAP TANT 0.15UF 20% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB154M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB154M050RNJ
Capacitors - Tantalum Capacitors TAJB154M050RNJ
CAP TANT 0.15UF 20% 50V 1411

CAP TANT 0.15UF 20% 50V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB154M050RNJ-ND 65M4810 TAJB154M050RNJ TAJB154M050RNJ
Product Name Tantalum Capacitors Capacitor Tant, 0.15Uf, 50V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers