KYOCERA AVX Components Corporation Tantalum Capacitors TAJB107M010ANJ

Description
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB107M010ANJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB107M010ANJTR-ND
Tantalum Capacitors 478-TAJB107M010ANJTR-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8467 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8467
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8467
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJB107M010ANJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB107M010ANJ
Tantalum Capacitors TAJB107M010ANJ
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB107M010ANJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB107M010ANJ
Capacitors - Tantalum Capacitors TAJB107M010ANJ
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB107M010ANJTR-ND 43X8467 TAJB107M010ANJ TAJB107M010ANJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers