Cap Tant Solid 100uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: TAJB107K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB107K010RNJ can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm @ 100kHz
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 100UF 10% 10V 1411
CAP TANT 100UF 10% 10V 1411
CAP TANT 100UF 10% 10V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJB107K010RNJ | 478-TAJB107K010RNJDKR-ND | 478-TAJB107K010RNJCT-ND | 72AC8610 | TAJB107K010RNJ | TAJB107K010RNJ | TAJB107K010RNJ |
| Product Name | SMD 100uF 10V 1.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |